Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6500760004,
8-1195131-2 |
Splice Features | Splice Kit |
---|---|
Splice Material | Tin-Plated Copper |
Insulation Material | Modified Polyvinylidene |
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Wire Size | 16 – 12AWG, 1.21 – 2.94mm², 2426 – 5874CMA |
Overall Length | 29.21mm, 1.15in |
Barrel Inside Diameter | .1in, 2.54mm |
Government Qualified | No |
Heavy Duty | No |
Packaging Method | Bag/Box |
Insulated | Yes |
Serrated | No |
Wire/Cable Type | Insulated Wire |
Sealable | Yes |
Splice Type | In-Line Splice |
Support Style | Non-Insulation Support |
Product Type | Splice |
Barrel Type | Closed Barrel |
Accessory Type | Splice |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Cable Accessories Splice Polyvinylidene Fluoride Transparent Blue | Avnet America |
Solder Sleeves & Shield Tubing D-436-38CS454 | Sager |
Where can I find additional details, specifications and documents for a 6500760004?
Additional datasheets, footprints and schematics for 6500760004 are listed on our Part Details page. You can also find images and similar parts to 6500760004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6500760004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6500760004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6500760004 fall under?
The 6500760004 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 6500760004 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6500760004 you can contact the distributor directly for product support, shipping queries etc.
Is the 6500760004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6500760004 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 6500760004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6500760004 often in real-time on the comparison pages.
What if I can't find stock of 6500760004?
You can fill out our help required form which you can use to request a quote for 6500760004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.