Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
650075N006,
7-1195131-7 |
Splice Material | Tin-Plated Copper |
---|---|
Splice Features | Splice Kit |
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Overall Length | 29.21mm, 1.15in |
Wire Size | 20 – 16AWG, .61 – 1.21mm², 1216 – 2426CMA |
Barrel Inside Diameter | .067in, 1.69mm |
Government Qualified | Yes |
Heavy Duty | No |
Packaging Method | Bag/Box |
Product Type | Splice |
Insulated | Yes |
Wire/Cable Type | Insulated Wire |
Splice Type | In-Line Splice |
Accessory Type | Splice |
Serrated | No |
Support Style | Non-Insulation Support |
Barrel Type | Closed Barrel |
Sealable | Yes |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
Cable Accessories Insulation Sleeve Polyvinylidene Fluoride Transparent Blue Tin | Avnet America |
Solder Sleeves & Shield Tubing D-436-37CS391 | Sager |
Where can I find additional details, specifications and documents for a 650075N006?
Additional datasheets, footprints and schematics for 650075N006 are listed on our Part Details page. You can also find images and similar parts to 650075N006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 650075N006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 650075N006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 650075N006 fall under?
The 650075N006 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 650075N006 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 650075N006 you can contact the distributor directly for product support, shipping queries etc.
Is the 650075N006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 650075N006 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 650075N006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 650075N006 often in real-time on the comparison pages.
What if I can't find stock of 650075N006?
You can fill out our help required form which you can use to request a quote for 650075N006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.