Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1195131-6 |
Prices starting from US$8.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.32
|
No stock
|
Buy Now | |
Rapid Electronics
from US$13.12
|
55
in stock
|
Buy Now | |
Chip One Stop
from US$11.70
|
55
in stock
|
Buy Now | |
Electro Enterprises
-
|
724
in stock
|
Buy Now | |
Avnet America
from US$8.98
|
-
|
Buy Now | |
element14
from US$10.01
|
-
|
Buy Now | |
TTI Europe
from US$10.43
|
-
|
Buy Now | |
Sager
from US$9.63
|
-
|
Buy Now |
Insulation Material | Modified Polyvinylidene |
---|---|
Splice Features | Splice Kit |
Splice Material | Tin-Plated Copper |
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Overall Length | 1.375in, 34.93mm |
Wire Size | 754 – 2426CMA, 22 – 16AWG, .38 – 1.21mm² |
Barrel Inside Diameter | 2.54mm, .1in |
Government Qualified | Yes |
Heavy Duty | No |
Packaging Method | Bag/Box |
Wire/Cable Type | Insulated Wire |
Sealable | Yes |
Barrel Type | Closed Barrel |
Serrated | No |
Support Style | Non-Insulation Support |
Product Type | Splice |
Insulated | Yes |
Accessory Type | Splice |
Splice Type | In-Line Splice |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Solder Sleeves&Shield Tubing H/S-BUTT 18-12 YEL | Rapid Electronics |
Butt Splice Terminal Silver/Tin | Avnet America |
Solder Sleeves & Shield Tubing D-436-43 | Sager |
WIRE SPLICE, CRIMP, BLUE, 16AWG, 1.21MM2 | Farnell |
Where can I find additional details, specifications and documents for a 650073-000?
Additional datasheets, footprints and schematics for 650073-000 are listed on our Part Details page. You can also find images and similar parts to 650073-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 650073-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 650073-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 650073-000 fall under?
The 650073-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 650073-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 650073-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 650073-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 650073-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Electro Enterprises, Avnet America and element14 have stock available or on a lead time for 650073-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 650073-000 often in real-time on the comparison pages.
What if I can't find stock of 650073-000?
You can fill out our help required form which you can use to request a quote for 650073-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.