Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1195131-4 |
Prices starting from US$7.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.83
|
No stock
|
Buy Now | |
Rapid Electronics
from US$14.80
|
900
in stock
|
Buy Now | |
Chip One Stop
from US$11.60
|
900
in stock
|
Buy Now | |
Distrelec
from US$15.80
|
900
in stock
|
Buy Now | |
Avnet America
from US$10.50
|
-
|
Buy Now | |
RS Americas
from US$14.04
|
-
|
Buy Now | |
Sager
from US$7.86
|
-
|
Buy Now |
Splice Features | Splice Kit |
---|---|
Insulation Material | Modified Polyvinylidene |
Number of Serrations | 0 |
Overall Length | 2.4in, 63.2mm |
Government Qualified | No |
Heavy Duty | No |
Packaging Method | Bag/Box |
Sealable | Yes |
Accessory Type | Splice |
Product Type | Splice |
Insulated | Yes |
Splice Type | In-Line Splice |
Support Style | Non-Insulation Support |
Serrated | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Insulated Wire |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Solder Sleeves&Shield Tubing D-436-40 | Rapid Electronics |
TE Connectivity D-436-40 Solder Sleeves & Shield Tubing | Distrelec |
D-436-40 | TE Connectivity 650070-000 | RS Americas |
Solder Sleeves & Shield Tubing D-436-40 | Sager |
Where can I find additional details, specifications and documents for a 650070-000?
Additional datasheets, footprints and schematics for 650070-000 are listed on our Part Details page. You can also find images and similar parts to 650070-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 650070-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 650070-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 650070-000 fall under?
The 650070-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 650070-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 650070-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 650070-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 650070-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and RS Americas have stock available or on a lead time for 650070-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 650070-000 often in real-time on the comparison pages.
What if I can't find stock of 650070-000?
You can fill out our help required form which you can use to request a quote for 650070-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.