Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Insulation Testing Voltage | 250V 500V |
---|---|
Earth Bond Test Current | 200mA 25A |
Touch Leakage Measuring Range | 0mA to 1.99mA |
PC Interface | USB |
Flash Test | - |
External Height | 114mm |
External Width | 275mm |
External Depth | 200mm |
Weight | 3.13kg |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 6500-2 NL BASIC KIT?
Additional datasheets, footprints and schematics for 6500-2 NL BASIC KIT are listed on our Part Details page. You can also find images and similar parts to 6500-2 NL BASIC KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6500-2 NL BASIC KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6500-2 NL BASIC KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6500-2 NL BASIC KIT fall under?
The 6500-2 NL BASIC KIT is listed under Test Equipment > Portable Appliance Testers (PAT).
Can I view similar or alternative parts?
You can view similar parts to 6500-2 NL BASIC KIT when available in the Portable Appliance Testers (PAT) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6500-2 NL BASIC KIT you can contact the distributor directly for product support, shipping queries etc.
Is the 6500-2 NL BASIC KIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6500-2 NL BASIC KIT have stock available?
There is no stock from authorised distributors for 6500-2 NL BASIC KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6500-2 NL BASIC KIT often in real-time on the comparison pages.
What if I can't find stock of 6500-2 NL BASIC KIT?
You can fill out our help required form which you can use to request a quote for 6500-2 NL BASIC KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.