Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
345
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
27,669
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
27,669
in stock
|
Buy Now | |
RS Americas
from US$0.17
|
8,990
in stock
|
Buy Now | |
Rapid Electronics
from US$0.33
|
8,711
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
8,711
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
8,711
in stock
|
Buy Now | |
TE Store
from US$0.38
|
3,492
in stock
|
Buy Now | |
element14
from US$0.20
|
518
in stock
|
Buy Now | |
Farnell
from US$0.20
|
518
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Boersig
from US$0.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Material | Polyester |
---|---|
Primary Product Color | Natural |
Keying & Polarized Position Locations | 0 |
Packaging Method | Box |
Packaging Quantity | 1 |
Connector Keying Accessory Type | Keying Plug |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Card Edge Connector | Newark Electronics |
Connector Accessories Keying Plug Intercontact | Avnet America |
KEYING PLUG, STADARD EDGE II, 2.54 MM CENTERLINE | TE Connectivity 650025-2 | RS Americas |
Standard Card Edge Connectors SHORT KEY PLUG | Rapid Electronics |
TE Connectivity - AMP PCB Connector KeyingKEY PLUG-SHORT | Distrelec |
KEY PLUG-SHORT Connector Hardware Accessory Type: Keying Plug Primary Product Color: Natural Primary Product Material: Polyester Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Keying Plug Natural | Connector Hardware | Part Number: 650025-2 | Internal Number: 650025-2 | Polyester | TE Connectivity | TE Store |
KEYING PLUG, SHORT | element14 |
Key Plug 2.54mm Edge | RS |
Natural Color Polyester Short Key Plug | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Keying Plug |
---|---|
For Use With | Card Edge Connectors |
Product Range | - |
Body Material | Polyester |
Gender | Plug |
Overall Length | 0.295" |
Pitch Spacing | 2.54mm |
Size | 0.295 " long |
Where can I find additional details, specifications and documents for a 650025-2?
Additional datasheets, footprints and schematics for 650025-2 are listed on our Part Details page. You can also find images and similar parts to 650025-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 650025-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 650025-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 650025-2 fall under?
The 650025-2 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Keying.
Can I view similar or alternative parts?
You can view similar parts to 650025-2 when available in the PCB Connector Keying range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 650025-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 650025-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 650025-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Rapid Electronics and Chip One Stop have stock available or on a lead time for 650025-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 650025-2 often in real-time on the comparison pages.
What if I can't find stock of 650025-2?
You can fill out our help required form which you can use to request a quote for 650025-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.