Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Board Type | PCB Punchboard No Clad |
---|---|
Board Material | Epoxy Fibreglass |
Hole Diameter | 1.07mm |
External Height | 165.1mm |
External Width | 114.3mm |
Board Thickness | 1.57mm |
SVHC | No SVHC (15-Jan-2019) |
Pcb, Punchboard, No Clad, Pattern-P | Newark Electronics |
Protoboard, Unclad, Grid 0.1X0.1",Board 6.5"LX4.5"WX0.062"T, Hole-Dia 0.042",P, FR4 | Vector Electronics & Technology 64P44WE | RS Americas |
PC BOARD, EPOXY FIBREGLASS, 1.57MM | element14 |
Where can I find additional details, specifications and documents for a 64P44WE?
Additional datasheets, footprints and schematics for 64P44WE are listed on our Part Details page. You can also find images and similar parts to 64P44WE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 64P44WE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 64P44WE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 64P44WE fall under?
The 64P44WE is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > Prototyping Boards & Breadboards.
Can I view similar or alternative parts?
You can view similar parts to 64P44WE when available in the Prototyping Boards & Breadboards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 64P44WE you can contact the distributor directly for product support, shipping queries etc.
Is the 64P44WE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 64P44WE have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 64P44WE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 64P44WE often in real-time on the comparison pages.
What if I can't find stock of 64P44WE?
You can fill out our help required form which you can use to request a quote for 64P44WE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.