Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Board Type | PCB, Punchboard, No Clad |
---|---|
Board Material | Epoxy Glass Composite |
Hole Diameter | 1.067mm |
External Height | 165.1mm |
External Width | 114.3mm |
Board Thickness | 1.57mm |
PCB Type | Breadboard |
RoHS Compliant | Yes |
Pcb, Punchboard, No Clad, Pattern-P | Newark Electronics |
VECTORBORD, HI-TEM, Tg200oC, NO CU,4.5X6.5" | Vector Electronics & Technology 64P44HT | RS Americas |
Where can I find additional details, specifications and documents for a 64P44HT?
Additional datasheets, footprints and schematics for 64P44HT are listed on our Part Details page. You can also find images and similar parts to 64P44HT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 64P44HT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 64P44HT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 64P44HT fall under?
The 64P44HT is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping Boards.
Can I view similar or alternative parts?
You can view similar parts to 64P44HT when available in the Prototyping Boards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 64P44HT you can contact the distributor directly for product support, shipping queries etc.
Is the 64P44HT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 64P44HT have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 64P44HT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 64P44HT often in real-time on the comparison pages.
What if I can't find stock of 64P44HT?
You can fill out our help required form which you can use to request a quote for 64P44HT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.