Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.90
|
No stock
|
Buy Now | |
Newark Electronics
from US$5.28
|
316
in stock
|
Buy Now | |
Rapid Electronics
from US$3.89
|
316
in stock
|
Buy Now | |
Chip One Stop
from US$3.56
|
316
in stock
|
Buy Now | |
RS Americas
from US$2.54
|
250
in stock
|
Buy Now | |
Avnet America
from US$3.23
|
-
|
Buy Now | |
element14
from US$3.52
|
-
|
Buy Now |
Lens Shape | Square |
---|---|
Switch Lens Colour | White |
Product Range | - |
Accessory Type | Lens |
Colour | White |
Features | Square Configuration |
For Use With | Tyco Command Series Pushbutton Switches and Pilot Lights |
64S9=Color Pb Cap White Sq |Alcoswitch Te Connectivity 64S9 | Newark Electronics |
Switch Hardware 64S9=COLOR PB CAP WHITE SQ | Rapid Electronics |
Set, Lens, White, Square button switches or square pilot lights, Panel | TE Connectivity 64S9 | RS Americas |
Lens Set Square Color White Snap Acting Button Diffuser and Cap | Avnet America |
LENS, SQUARE, WHITE | element14 |
Where can I find additional details, specifications and documents for a 64S9?
Additional datasheets, footprints and schematics for 64S9 are listed on our Part Details page. You can also find images and similar parts to 64S9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 64S9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 64S9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 64S9 fall under?
The 64S9 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 64S9 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 64S9 you can contact the distributor directly for product support, shipping queries etc.
Is the 64S9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 64S9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and Avnet America have stock available or on a lead time for 64S9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 64S9 often in real-time on the comparison pages.
What if I can't find stock of 64S9?
You can fill out our help required form which you can use to request a quote for 64S9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.