Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.40
Lens Shape | Square |
---|---|
Switch Lens Colour | Green |
Product Range | - |
Accessory Type | Lens |
Colour | Green |
Features | Square Configuration |
For Use With | Tyco Command Series Pushbutton Switches and Pilot Lights |
Switch Hardware SQ PNL MNT LENS SET GREEN CAP | Rapid Electronics |
Lens, Square, Green | Newark Electronics |
LENS, SQUARE, GREEN | element14 |
Switch Access Square Lens Set | Avnet America |
Where can I find additional details, specifications and documents for a 64S5?
Additional datasheets, footprints and schematics for 64S5 are listed on our Part Details page. You can also find images and similar parts to 64S5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 64S5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 64S5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 64S5 fall under?
The 64S5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 64S5 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 64S5 you can contact the distributor directly for product support, shipping queries etc.
Is the 64S5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 64S5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 64S5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 64S5 often in real-time on the comparison pages.
What if I can't find stock of 64S5?
You can fill out our help required form which you can use to request a quote for 64S5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.