Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 20Contacts |
---|---|
Gender | Socket |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Connector Body Material | Plastic Body |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Through Hole Right Angle |
Where can I find additional details, specifications and documents for a 64L020S-331N-B?
Additional datasheets, footprints and schematics for 64L020S-331N-B are listed on our Part Details page. You can also find images and similar parts to 64L020S-331N-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 64L020S-331N-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 64L020S-331N-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 64L020S-331N-B fall under?
The 64L020S-331N-B is listed under Cable Leads & Connectors > Connectors > Audio Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 64L020S-331N-B when available in the Audio Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 64L020S-331N-B you can contact the distributor directly for product support, shipping queries etc.
Is the 64L020S-331N-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 64L020S-331N-B have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 64L020S-331N-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 64L020S-331N-B often in real-time on the comparison pages.
What if I can't find stock of 64L020S-331N-B?
You can fill out our help required form which you can use to request a quote for 64L020S-331N-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.