Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Oscilloscope Probe Function | Passive |
---|---|
Bandwidth | 250MHz |
Input Voltage Max | 300V |
Test Probe Attenuation | 10 |
For Use With | General Purpose Oscilloscopes |
Lead Length | 1.2m |
Voltage Rating Max | 600V |
RoHS Compliant | Yes |
Test Probe | Newark Electronics |
Where can I find additional details, specifications and documents for a 6495?
Additional datasheets, footprints and schematics for 6495 are listed on our Part Details page. You can also find images and similar parts to 6495 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6495 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6495 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6495 fall under?
The 6495 is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to 6495 when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6495 you can contact the distributor directly for product support, shipping queries etc.
Is the 6495 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6495 have stock available?
Authorised distributors including Carlton-Bates, Newark Electronics, element14 and Farnell have stock available or on a lead time for 6495.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6495 often in real-time on the comparison pages.
What if I can't find stock of 6495?
You can fill out our help required form which you can use to request a quote for 6495 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.