Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Oscilloscope Probe Function | Passive |
---|---|
Bandwidth | 150MHz |
Input Voltage Max | 300V |
Test Probe Attenuation | 10 |
For Use With | General Purpose Oscilloscopes |
Lead Length | 1.2m |
Voltage Rating Max | 600V |
RoHS Compliant | Yes |
Test Probe | Newark Electronics |
Probe 80 In. 150 Mhz 300 VDC (Max.) 10 - 60 Pf X 10 | Pomona Electronics 6493 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Flashlight Type | Work Light |
---|---|
Light Source | LED |
Lumen Output | 400lm |
Power Source | AA Batteries x 3 |
Flashlight Body Material | Aluminium |
Where can I find additional details, specifications and documents for a 6493?
Additional datasheets, footprints and schematics for 6493 are listed on our Part Details page. You can also find images and similar parts to 6493 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6493 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6493 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6493 fall under?
The 6493 is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to 6493 when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6493 you can contact the distributor directly for product support, shipping queries etc.
Is the 6493 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6493 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 6493.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6493 often in real-time on the comparison pages.
What if I can't find stock of 6493?
You can fill out our help required form which you can use to request a quote for 6493 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.