Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$40.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$40.71
|
No stock
|
Buy Now |
Jacket Material | PVC |
---|---|
Jacket Colour | Red |
Wire Gauge | - |
Conductor Area CSA | 2.5mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 7 x 0.67mm |
Voltage Rating | 450V |
Conductor Material | Copper |
External Diameter | 4.2mm |
Approval Specification | - |
Product Range | - |
Conductor Make-up | 7 / 0.67mm |
Core-Earth / Core-Core Voltage Rating | 450/750 |
Current Rating | 24A |
Outer Diameter | 4.2mm |
Secondary Insulation Colour | Red |
Secondary Insulation Material | PVC |
Voltage Rating VAC | 450V |
WIRE, 6491X, RED, 2.5MM | Farnell |
Where can I find additional details, specifications and documents for a 6491X 2.5 RED?
Additional datasheets, footprints and schematics for 6491X 2.5 RED are listed on our Part Details page. You can also find images and similar parts to 6491X 2.5 RED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6491X 2.5 RED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6491X 2.5 RED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6491X 2.5 RED fall under?
The 6491X 2.5 RED is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 6491X 2.5 RED when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6491X 2.5 RED you can contact the distributor directly for product support, shipping queries etc.
Is the 6491X 2.5 RED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6491X 2.5 RED have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 6491X 2.5 RED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6491X 2.5 RED often in real-time on the comparison pages.
What if I can't find stock of 6491X 2.5 RED?
You can fill out our help required form which you can use to request a quote for 6491X 2.5 RED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.