Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Power Positions | 62 |
---|---|
PCB Retention Location | 2, 3, 29, 30, 33, 34, 60, 61 |
Number of Dual Positions | 31 |
PCB Mount Orientation | Vertical |
Number of Positions | 62 |
Number of Single Positions | 0 |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 6.05A |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Material | Tin |
Power Contact Centerline | 2.54mm, .1in |
Card Slot Depth | 7.75mm, .321in |
Height | 15.75mm, .87in |
Operating Voltage | 400 V, 400VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polyester GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Position Locations Omitted | None |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Termination Post & Tail Length | 4.7mm, .185in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Conn Assy High Cur Card Edge |Amp Te Connectivity 6489930-8 | Newark Electronics |
CONN ASSY HIGH CUR CARD EDGE, Card Edge Power Connectors | TE Connectivity 6489930-8 | RS Americas |
Where can I find additional details, specifications and documents for a 6489930-8?
Additional datasheets, footprints and schematics for 6489930-8 are listed on our Part Details page. You can also find images and similar parts to 6489930-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6489930-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6489930-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6489930-8 fall under?
The 6489930-8 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6489930-8 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6489930-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 6489930-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6489930-8 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 6489930-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6489930-8 often in real-time on the comparison pages.
What if I can't find stock of 6489930-8?
You can fill out our help required form which you can use to request a quote for 6489930-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.