Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Single Positions | 0 |
---|---|
Keying & Polarized Position Locations | 1213 |
Number of Power Positions | 62 |
Number of Dual Positions | 31 |
Row-to-Row Spacing | 5.08mm, .2in |
PCB Retention Location | All |
Number of Rows | 2 |
Number of Positions | 62 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 4.26A |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Finish | Matte |
Contact Base Material | High Conductivity Copper Alloy |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Power Contact Centerline | .1in, 2.54mm |
Height | 15.73mm, .85in |
Card Slot Depth | .319in, 7.73mm |
Operating Voltage | 400VAC, 400 V |
Housing Material | Polyester GF |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
End Caps | Without |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Action/Compliant Tail |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Mating Retention | Without |
Circuit Application | Power & Signal |
For Use With | Printed Circuit Board |
Position Locations Omitted | 6 |
Packaging Method | Box |
Packaging Quantity | 90 |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Socket |
Connector System | Board-to-Board |
Housing Type | Receptacle |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder, Through Hole - Press-Fit |
Operating Temperature Range | -67 – 194°F, -55 – 90°C |
Conn Sec Ii 31 Pos 100C/L |Amp Te Connectivity 6489652-1 | Newark Electronics |
Conn Card Edge SKT 62 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 6489652-1?
Additional datasheets, footprints and schematics for 6489652-1 are listed on our Part Details page. You can also find images and similar parts to 6489652-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6489652-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6489652-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6489652-1 fall under?
The 6489652-1 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6489652-1 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6489652-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6489652-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6489652-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 6489652-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6489652-1 often in real-time on the comparison pages.
What if I can't find stock of 6489652-1?
You can fill out our help required form which you can use to request a quote for 6489652-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.