Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.89
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.46
|
480
in stock
|
Buy Now | |
Rapid Electronics
from US$4.10
|
480
in stock
|
Buy Now | |
Chip One Stop
from US$3.84
|
480
in stock
|
Buy Now | |
Distrelec
from US$4.22
|
480
in stock
|
Buy Now | |
TTI Europe
from US$3.49
|
240
in stock
|
Buy Now | |
TE Store
from US$6.51
|
85
in stock
|
Buy Now | |
Future Electronics
from US$3.60
|
-
|
Buy Now | |
Avnet America
from US$3.17
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Keying & Polarized Position Locations | 4, 5 |
---|---|
Number of Positions | 60 |
Number of Dual Positions | 30 |
Number of Power Positions | 60 |
Number of Single Positions | 0 |
Number of Rows | 2 |
Row-to-Row Spacing | 4.85mm, .241in |
PCB Mount Orientation | Vertical |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 3A |
Contact Termination Area Plating Finish | Matte |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
Contact Base Material | Phosphor Bronze |
Height | 15.69mm, .81in |
Card Slot Depth | .315in, 7.69mm |
Power Contact Centerline | .1in, 2.54mm |
Operating Voltage | 400 V, 400VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyester GF |
End Caps | Without |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Bus Type | Multibus I |
Mating Alignment | With |
Mating Retention | Without |
Mating Alignment Type | Keyed |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
For Use With | Printed Circuit Board |
Position Locations Omitted | 15-18 |
Packaging Quantity | 24 |
Packaging Method | Tray |
Contact Type | Socket |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector Assembly |
Housing Type | Receptacle |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
High Speed/Modular Conn Conn Sec Ii 30 Pos 100C/L |Amp Te Connectivity 6489170-1 | Newark Electronics |
High Speed/Modular Conn CONN SEC II 30 POS 100C/L | Rapid Electronics |
TE Connectivity CONN SEC II 30 POS 100C/L S/L High Speed / Modular Connectors CONN SEC II 30 POS 100C/L S/L | Distrelec |
CARD EDGE PC BOARD CONNECTORS | Farnell |
CONN SEC II 30 POS 100C/L, S/L Connector System: Board-to-Board Number of Positions: 60 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Contact Current Rating (Max): 3 A Board-to-Board 60 2.54 mm .1" | Card Edge Power Connector | Part Number: 6489170-1 | Internal Number: 6489170-1 | TE Connectivity | TE Store |
CONN SEC II 30 POS 100C/L | Future Electronics |
Conn Card Edge SKT 30 POS Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 6489170-1?
Additional datasheets, footprints and schematics for 6489170-1 are listed on our Part Details page. You can also find images and similar parts to 6489170-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6489170-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6489170-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6489170-1 fall under?
The 6489170-1 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6489170-1 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6489170-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6489170-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6489170-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6489170-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6489170-1 often in real-time on the comparison pages.
What if I can't find stock of 6489170-1?
You can fill out our help required form which you can use to request a quote for 6489170-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.