Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.84
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.17
|
2,344
in stock
|
Buy Now | |
Newark Electronics
from US$4.46
|
2,344
in stock
|
Buy Now | |
Rapid Electronics
from US$2.91
|
2,344
in stock
|
Buy Now | |
Chip One Stop
from US$3.36
|
2,344
in stock
|
Buy Now | |
Farnell
from US$4.51
|
1,900
in stock
|
Buy Now | |
Avnet America
from US$2.84
|
-
|
Buy Now | |
TE Store
from US$9.27
|
-
|
Buy Now |
Row-to-Row Spacing | .191in, 4.85mm |
---|---|
Number of Single Positions | 0 |
Keying & Polarized Position Locations | 1213 |
Number of Power Positions | 62 |
PCB Retention Location | 2, 3, 29, 30, 33, 34, 60, 61 |
Number of Dual Positions | 31 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Number of Positions | 62 |
Contact Current Rating (Max) | 4.26A |
Contact Mating Area Plating Thickness | 15µin, .38µm |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Finish | Matte |
Contact Base Material | High Conductivity Copper Alloy |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Power Contact Centerline | 2.54mm, .1in |
Card Slot Depth | .312in, 7.66mm |
Height | .78in, 15.66mm |
Operating Voltage | 400VAC, 400 V |
End Caps | Without |
Housing Material | Polyester GF |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Action/Compliant Tail |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Mating Retention | Without |
PCB Mount Alignment | Without |
Circuit Application | Power & Signal |
Position Locations Omitted | 6 |
For Use With | Printed Circuit Board |
Packaging Quantity | 90 |
Packaging Method | Box |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Contact Type | Socket |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
Standard Card Edge Conn Conn Sec Ii 31 Pos 100C/L |Amp Te Connectivity 6489162-1 | Newark Electronics |
Standard Card Edge Conn CONN SEC II 31 POS 100C/L | Rapid Electronics |
TE Connectivity CONN SEC II 31 POS 100C/L Standard Card Edge Connectors CONN SEC II 31 POS 100C/L | Distrelec |
CONN, CARDEDGE, DUAL SIDE, 62 POS, TH | Farnell |
Conn Card Edge SKT 62 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Special Order: CONN SEC II 31 POS 100C/L Connector System: Board-to-Board Number of Positions: 62 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Contact Current Rating (Max): 4.26 A Board-to-Board 62 2.54 mm .1" | Card Edge Power Connector | Part Number: 6489162-1 | Internal Number: 6489162-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Standard Edge II Series |
RoHS: | Unknown |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 1.78mm |
No. of Contacts | 62 Contacts |
Connector Mounting | Through Hole Mount |
Connector Body Orientation | Straight |
Contact Termination Type | Solder |
Contact Material | Copper Alloy |
Contact Plating - Mating Side | 15µ" Gold Plated Contacts |
Connector Body Material | PET (Polyester) Glass Filled Body |
Product Range | Standard Edge II Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 6489162-1?
Additional datasheets, footprints and schematics for 6489162-1 are listed on our Part Details page. You can also find images and similar parts to 6489162-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6489162-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6489162-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6489162-1 fall under?
The 6489162-1 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6489162-1 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6489162-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6489162-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6489162-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6489162-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6489162-1 often in real-time on the comparison pages.
What if I can't find stock of 6489162-1?
You can fill out our help required form which you can use to request a quote for 6489162-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.