DMM Functions | DC Current |
---|---|
Current Measure AC Max | - |
Current Measure DC Max | 20mA |
Voltage Measure AC Max | - |
Voltage Measure DC Max | - |
Resistance Measure Max | - |
DMM Connectivity | GPIB RS232 USB |
No. of Digits | 5.5 |
Manufacturer Warranty | 1 Year |
Product Range | - |
Plug Type | EU SWISS UK |
Current Measuring Range DC | 2nA to 20mA |
DMM Response Type | Average |
DMM Type | Bench |
Ranging | Auto Manual |
Voltage Measuring Range DC | 10.1V to 505V |
METER, PICOAMMETER WITH 500V SOURCE | Farnell |
Keithley 6487/E Digital Multimeter DMM | Rapid Electronics |
Keithley Picoammeter-Voltage Source, x , 2 fA ... 20 mA | Distrelec |
Picoammeter/Voltage Source @220V |Keithley 6487/E | Newark Electronics |
Where can I find additional details, specifications and documents for a 6487/E?
Additional datasheets, footprints and schematics for 6487/E are listed on our Part Details page. You can also find images and similar parts to 6487/E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6487/E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6487/E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6487/E fall under?
The 6487/E is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Bench.
Can I view similar or alternative parts?
You can view similar parts to 6487/E when available in the Digital Multimeters - Bench range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6487/E you can contact the distributor directly for product support, shipping queries etc.
Is the 6487/E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6487/E have stock available?
Authorised distributors including Farnell, element14, Rapid Electronics, Distrelec and Newark Electronics have stock available or on a lead time for 6487/E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6487/E often in real-time on the comparison pages.
What if I can't find stock of 6487/E?
You can fill out our help required form which you can use to request a quote for 6487/E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.