Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3,058.17
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3,058.17
|
No stock
|
Buy Now |
Ammeter Function | DC Current |
---|---|
Current Measuring Range DC | 2nA to 20mA |
Ammeter Response Type | True RMS |
No. of Digits / Alpha | 5.5 |
RoHS Compliant | Yes |
Cal Dc Picoammeter, 2Na To 20Ma, 5.5Dig | Newark Electronics |
Where can I find additional details, specifications and documents for a 6485 CAL?
Additional datasheets, footprints and schematics for 6485 CAL are listed on our Part Details page. You can also find images and similar parts to 6485 CAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6485 CAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6485 CAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6485 CAL fall under?
The 6485 CAL is listed under Test & Measurement > Multimeters & Clamp Meters > Ammeters.
Can I view similar or alternative parts?
You can view similar parts to 6485 CAL when available in the Ammeters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6485 CAL you can contact the distributor directly for product support, shipping queries etc.
Is the 6485 CAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6485 CAL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 6485 CAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6485 CAL often in real-time on the comparison pages.
What if I can't find stock of 6485 CAL?
You can fill out our help required form which you can use to request a quote for 6485 CAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.