Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3,020.00
No. of Digits | 5.5 |
---|---|
DMM Connectivity | GPIB RS232 |
Current Measure AC Max | - |
Voltage Measure AC Max | - |
Resistance Measure Max | - |
Product Range | - |
Current Measure DC Max | 20mA |
Voltage Measure DC Max | - |
Manufacturer Warranty | 1 Year |
DMM Functions | DC Current |
Plug Type | EU SWISS UK |
Current Measuring Range DC | 2nA to 20mA |
DMM Response Type | Average |
DMM Type | Bench |
Ranging | Auto Manual |
METER, PICOAMMETER | element14 |
Keithley Picoammeter, 2 nA ... 20 mA | Distrelec |
Keithley 6485/E picoammeter | RS |
Picoammeter @220V |Keithley 6485/E | Newark Electronics |
Keithley 6485/E Digital Multimeter DMM | Rapid Electronics |
Where can I find additional details, specifications and documents for a 6485/E?
Additional datasheets, footprints and schematics for 6485/E are listed on our Part Details page. You can also find images and similar parts to 6485/E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6485/E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6485/E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6485/E fall under?
The 6485/E is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Bench.
Can I view similar or alternative parts?
You can view similar parts to 6485/E when available in the Digital Multimeters - Bench range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6485/E you can contact the distributor directly for product support, shipping queries etc.
Is the 6485/E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6485/E have stock available?
Authorised distributors including element14, Farnell, Distrelec, RS and Newark Electronics have stock available or on a lead time for 6485/E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6485/E often in real-time on the comparison pages.
What if I can't find stock of 6485/E?
You can fill out our help required form which you can use to request a quote for 6485/E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.