Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$106.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$132.37
|
4
in stock
|
Buy Now | |
element14
from US$137.97
|
19
in stock
|
Buy Now | |
Farnell
from US$118.11
|
18
in stock
|
Buy Now | |
Distrelec
from US$117.75
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$118.99
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$117.09
|
2
in stock
|
Buy Now | |
RS Americas
from US$106.73
|
-
|
Buy Now | |
Jameco Electronics
from US$110.95
|
-
|
Buy Now |
Kit Contents | 18 Pcs of 1 Red & 1 Black Adapter each for Models 3560/61/62/63/64/65 4690/91 & 6358 Test Lead Set |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Cable Assembly Type | Test |
Cable Length | 1.2m |
Colour | Red / Black |
Lead Length | 1.2m |
Voltage Rating | 1000V |
Pomona Test connector adapter set, Suitable for: Multi-Pin/Socket Connectors | Distrelec |
6481,EUROPEAN AUTOMOTIVE CONNECTOR ADAPT | RS |
Test Lead Kit | Newark Electronics |
Test leads | Transfer Multisort Elektronik |
Test Connector Adapter Set, Modular Test Leads, Retractable Sheath, Black & Red | Pomona Electronics 6481 | RS Americas |
EURO AUTOMOTIVE CONN ADAPTER 18 PIECE,RED/BLK,48" TEST LEAD | Jameco Electronics |
Where can I find additional details, specifications and documents for a 6481?
Additional datasheets, footprints and schematics for 6481 are listed on our Part Details page. You can also find images and similar parts to 6481 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6481 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6481 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6481 fall under?
The 6481 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 6481 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6481 you can contact the distributor directly for product support, shipping queries etc.
Is the 6481 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6481 have stock available?
Authorised distributors including element14, Farnell, Distrelec, RS and Newark Electronics have stock available or on a lead time for 6481.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6481 often in real-time on the comparison pages.
What if I can't find stock of 6481?
You can fill out our help required form which you can use to request a quote for 6481 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.