| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Product Range | - |
|---|---|
| Contact Gender | Socket |
| Contact Termination Type | Crimp |
| For Use With | - |
| Wire Size AWG Max | 28AWG |
| Wire Size AWG Min | 30AWG |
| Current Rating | 1A |
| Contact Material | Copper |
| Contact Plating | Tin Plated Contacts |
| SVHC | No SVHC (15-Jan-2019) |
| Contact Size | 28 |
| Contact Termination | Crimp |
| WR-WTB 1.50mm female Contact AWG30-28 | RS |
| Contact, 1.5Mm, Crimp, Awg30-28 | Newark Electronics |
| CONTACT, 1.5MM, CRIMP, AWG30-28 | element14 |
| WR-WTB CRIMP TERMINAL, FEMALE, 30AWG TO 28AWG, TIN PLATING | RS Americas |
Where can I find additional details, specifications and documents for a 64800113722DEC?
Additional datasheets, footprints and schematics for 64800113722DEC are listed on our Part Details page. You can also find images and similar parts to 64800113722DEC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 64800113722DEC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 64800113722DEC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 64800113722DEC fall under?
The 64800113722DEC is listed under Cable Leads & Connectors > Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 64800113722DEC when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 64800113722DEC you can contact the distributor directly for product support, shipping queries etc.
Is the 64800113722DEC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 64800113722DEC have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 64800113722DEC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 64800113722DEC often in real-time on the comparison pages.
What if I can't find stock of 64800113722DEC?
You can fill out our help required form which you can use to request a quote for 64800113722DEC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.