Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.86
|
204
in stock
|
Buy Now | |
Rapid Electronics
from US$5.90
|
210
in stock
|
Buy Now | |
Chip One Stop
from US$4.94
|
210
in stock
|
Buy Now | |
Distrelec
from US$6.06
|
210
in stock
|
Buy Now | |
Newark Electronics
from US$6.04
|
204
in stock
|
Buy Now | |
element14
from US$5.40
|
204
in stock
|
Buy Now | |
TE Store
from US$7.46
|
29
in stock
|
Buy Now | |
Avnet America
from US$4.64
|
-
|
Buy Now | |
RS Americas
from US$6.36
|
-
|
Buy Now | |
Boersig
from US$6.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Positions | 2 |
Number of Rows | 1 |
Number of Signal Positions | 0 |
Contact Termination Area Plating Material | Silver |
Contact Retention | Without |
Contact Mating Area Plating Material | Silver |
Contact Current Rating (Max) | 50A |
Contact Mating Area Plating Thickness | 50µin, 1.27µm |
Wire Size | 3.085 – 6.114mm², 6088 – 12066CMA, 10 – 12AWG |
Length | 1.9in, 48.23mm |
Width | 1.38in, 35.05mm |
Height | .625in, 15.88mm |
Operating Voltage | 600VDC, 600VAC |
Centerline (Pitch) | 19.06mm, .75in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Red |
Housing Material | Polycarbonate |
Agency/Standard | UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Retention | Without |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power |
Packaging Method | Bag |
Packaging Quantity | 1 |
Connector System | Wire-to-Wire |
Assembly or Kit | Kit |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Product Type | Connector Assembly |
Housing Type | Receptacle |
Contact Type | Pin/Socket |
Wire Type | Stranded |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
HD Power Conn SERIES 50 CONN 10-12 AWG RED | Rapid Electronics |
TE Connectivity - AMP PWR CONN SRS 50 CONN KITRED10-12AWG | Distrelec |
Connector Kit, Red Housing, 2 Position, 10-12 Awg Contact | Newark Electronics |
CONNECTOR KIT, RED HOUSING, 2 POSITION, 10-12 AWG CONTACT | element14 |
SRS 50 CONN KIT,RED,10-12AWG Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 19.06 mm Connector Assembly Receptacle Wire-to-Wire 2 | Rectangular Power Connector | Part Number: 647893-3 | Internal Number: 647893-3 | 19.06 mm | TE Connectivity | TE Store |
Connector Accessories Kit | Avnet America |
SRS 50 CONN KIT, RED,10-12AWG, Rectangular Power Connectors | TE Connectivity 647893-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | Power 50 Series |
RoHS: | Unknown |
No. of Contacts | 2Contacts |
---|---|
Product Range | Power 50 Series |
Connector Mounting | Cable Mount |
Contact Termination Type | Crimp |
Pitch Spacing | - |
Gender | Plug Receptacle |
Contact Gender | Pin Socket |
Contact Material | Copper |
Contact Plating | Silver Plated Contacts |
Connector Shell Size | - |
No. of Rows | 1Rows |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 647893-3?
Additional datasheets, footprints and schematics for 647893-3 are listed on our Part Details page. You can also find images and similar parts to 647893-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 647893-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 647893-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 647893-3 fall under?
The 647893-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 647893-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 647893-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 647893-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 647893-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 647893-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 647893-3 often in real-time on the comparison pages.
What if I can't find stock of 647893-3?
You can fill out our help required form which you can use to request a quote for 647893-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.