Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Width | 38.61mm, 1.52in |
Length | 2.113in, 53.66mm |
Height | 25.17mm, .99in |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Accessory |
Accessory Color | Black |
Connector System | Wire-to-Wire |
Accessory Type | Dust Cap |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
DUST COVER HSG, 175A PWR PROD Connector Cover Type: Dust Cap Primary Product Color: Black Operating Temperature (Max): 105 °C Operating Temperature (Max): 221 °F Operating Temperature Range: -20 – 105 °C Dust Cap Black | Connector Cap & Cover | Part Number: 647692-1 | Internal Number: 647692-1 | TE Connectivity | TE Store |
Dust Cover Hsg, 175A Pwr Prod Rohs Compliant: Yes |Amp Te Connectivity 647692-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 647692-1?
Additional datasheets, footprints and schematics for 647692-1 are listed on our Part Details page. You can also find images and similar parts to 647692-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 647692-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 647692-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 647692-1 fall under?
The 647692-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 647692-1 when available in the Rectangular Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 647692-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 647692-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 647692-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 647692-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 647692-1 often in real-time on the comparison pages.
What if I can't find stock of 647692-1?
You can fill out our help required form which you can use to request a quote for 647692-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.