Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
2,816
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
2,816
in stock
|
Buy Now | |
element14
from US$0.28
|
2,816
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
TE Store
from US$0.28
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Right Angle, Vertical |
Number of Positions | 5 |
Number of Power Positions | 5 |
Contact Current Rating (Max) | 7.5A |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
Contact Layout | Inline |
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | 2.03µm, 80µin |
Contact Mating Area Plating Material | Tin |
Width | 15.37mm, .605in |
Length | .7795in, 19.8mm |
Mating Post Length | 8.6mm, .33in |
Height | .37in, 9.4mm |
Operating Voltage | 250VAC |
Housing Color | White |
Centerline (Pitch) | 3.96mm, .156in |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon 66 |
Glow Wire Rating | Standard Part - Not Glow Wire |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Mating Retention | With |
Mating Alignment | With |
Mating Retention Type | Latch |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Header Type | Unshrouded |
Connector System | Wire-to-Board |
Housing Type | Plug |
Contact Type | Tab |
Sealable | No |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .21in, 5.34mm |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
5 Pos UL 94-V0 Right Angle Header | Future Electronics |
Connector, Header, 5Pos, 1Row, 3.96Mm | Newark Electronics |
CONNECTOR, HEADER, 5POS, 1ROW, 3.96MM | element14 |
Conn Wire to Board HDR 5 POS 3.96mm Solder RA Thru-Hole | Avnet America |
Econ Power Series,3.96mm Pitch 5Way 1 Row RightAngle PCB Header, Solder Term,7.5A | TE Connectivity 647676-5 | RS Americas |
Special Order: 3.96 EP HDR ASSY 5P R/A Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 5 | Rectangular Power Connector | Part Number: 647676-5 | Internal Number: 647676-5 | 3.96 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 647676-5?
Additional datasheets, footprints and schematics for 647676-5 are listed on our Part Details page. You can also find images and similar parts to 647676-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 647676-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 647676-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 647676-5 fall under?
The 647676-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 647676-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 647676-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 647676-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 647676-5 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 647676-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 647676-5 often in real-time on the comparison pages.
What if I can't find stock of 647676-5?
You can fill out our help required form which you can use to request a quote for 647676-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.