Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0390
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
97
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0413
|
97
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
97
in stock
|
Buy Now | |
Avnet America
from US$0.0428
|
-
|
Buy Now | |
Boersig
from US$0.0390
|
-
|
Buy Now | |
Distrelec
from US$0.05
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Number of Rows | 1 |
Preloaded | No |
Contact Type | Socket |
Contact Layout | Matrix |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Length | .308in, 7.82mm |
Width | 6.35mm, .25in |
Height | .66in, 16.76mm |
Operating Voltage | 600VAC, 600VDC |
Centerline (Pitch) | .156in, 3.96mm |
Housing Color | Natural |
Housing Material | Nylon 66/6 |
Circuit Identification Feature | Without |
CSA File Number | LR7189 |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
UL Rating | Recognized |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
Panel Mount Feature | Without |
Panel Mount | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention | Without |
For Use With | Header |
Circuit Application | Power & Signal |
Halogen Free | Yes |
Assembly Integration Feature | Without |
Packaging Method | Package |
Packaging Quantity | 1 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Product Type | Connector |
Sealable | No |
Connector Style | Receptacle |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
02P Sl156 Hsg Spcl Single Tab |Amp Te Connectivity 647663-2 | Newark Electronics |
Conn Housing RCP 2 POS ST | Avnet America |
TE Connectivity 02P SL156 HSG SPCL SINGLE TAB Headers & | Distrelec |
Where can I find additional details, specifications and documents for a 647663-2?
Additional datasheets, footprints and schematics for 647663-2 are listed on our Part Details page. You can also find images and similar parts to 647663-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 647663-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 647663-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 647663-2 fall under?
The 647663-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 647663-2 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 647663-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 647663-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 647663-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Boersig have stock available or on a lead time for 647663-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 647663-2 often in real-time on the comparison pages.
What if I can't find stock of 647663-2?
You can fill out our help required form which you can use to request a quote for 647663-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.