Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 6 |
Contact Retention Within Housing | Without |
Contact Type | Socket |
Connector Length | 15.75mm |
Connector Height | .26in |
Operating Voltage | 250VAC |
Housing Material | Nylon - GF |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Natural |
CSA File Number | LR 7189 |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
CSA Rating | Certified |
UL File Number | E28476 |
PCB Mount Alignment | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
For Use With | Mates with Specified MTA .100 Headers, Similar Competitive Notched Headers & CST .100 Shrouded Headers |
Circuit Application | Power & Signal |
Comment | Not interchangeable with CST-100 contacts and housings., Accepts Rec Contact p/n 1375819 & MTA-100 Keying Plug P/N 641994-1 |
Number of Blocked Positions | 1 |
実装方法 | Package |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector System | Wire-to-Wire |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Cst 100 Ii Hsg,spec,block Cir |Amp Te Connectivity 647508-6 | Newark Electronics |
Conn Housing RCP 6 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 647508-6?
Additional datasheets, footprints and schematics for 647508-6 are listed on our Part Details page. You can also find images and similar parts to 647508-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 647508-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 647508-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 647508-6 fall under?
The 647508-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 647508-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 647508-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 647508-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 647508-6 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 647508-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 647508-6 often in real-time on the comparison pages.
What if I can't find stock of 647508-6?
You can fill out our help required form which you can use to request a quote for 647508-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.