Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Contact Termination Area Plating Material | Gold |
---|---|
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | 29.92µin, .76µm |
Wire Contact Termination Area Plating Material Thickness | .76µm |
Contact Type | Socket |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material Thickness | 1.27µm, 50µin |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 10A |
Wire Size | 24 – 18AWG, .2 – .9mm² |
Accepts Wire Insulation Diameter Range | .07 – .112in, 1.78 – 2.84mm |
Operating Voltage | 250VAC |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Use With | SL-156 Large Insulation Diameter Wire |
Circuit Application | Power |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Packaging Quantity | 1000 |
Product Type | Contact |
Wire/Cable Type | Discrete Wire |
Connector System | Wire-to-Board, Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Sl156 Recept,auni/Phbz,l/P,lrg |Amp Te Connectivity 647409-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 647409-2?
Additional datasheets, footprints and schematics for 647409-2 are listed on our Part Details page. You can also find images and similar parts to 647409-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 647409-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 647409-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 647409-2 fall under?
The 647409-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 647409-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 647409-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 647409-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 647409-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 647409-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 647409-2 often in real-time on the comparison pages.
What if I can't find stock of 647409-2?
You can fill out our help required form which you can use to request a quote for 647409-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.