Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Preloaded | No |
---|---|
Number of Rows | 1 |
Number of Positions | 7 |
Contact Type | Socket |
Contact Layout | Inline |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Height | 16.76mm, .66in |
Length | 27.68mm, 1.09in |
Width | 6.35mm, .25in |
Operating Voltage | 250VAC |
Centerline (Pitch) | .156in, 3.96mm |
Housing Color | Natural |
Housing Material | Nylon 66/6 |
Circuit Identification Feature | Without |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
CSA Certified | Yes |
CSA Rating | Certified |
UL File Number | E28476 |
CSA File Number | LR7189 |
Panel Mount | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention | Without |
Panel Mount Feature | Without |
For Use With | Header |
Halogen Free | Yes |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 500 |
Packaging Method | Bag |
Connector System | Wire-to-Board |
Sealable | No |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Housing |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
07P Sl156 Hsg W/Lr W/O#5 |Amp Te Connectivity 647175-7 | Newark Electronics |
Conn Housing RCP 7 POS ST Bag | Avnet America |
Where can I find additional details, specifications and documents for a 647175-7?
Additional datasheets, footprints and schematics for 647175-7 are listed on our Part Details page. You can also find images and similar parts to 647175-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 647175-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 647175-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 647175-7 fall under?
The 647175-7 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 647175-7 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 647175-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 647175-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 647175-7 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 647175-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 647175-7 often in real-time on the comparison pages.
What if I can't find stock of 647175-7?
You can fill out our help required form which you can use to request a quote for 647175-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.