Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Wire Connection | 2-Wire / 4-Wire |
---|---|
Resistance Measurement Range | 0.01ohm to 99.99kohm |
Resolution (ohm) | 100ohm |
Test Current | 250mA |
External Height | 185mm |
External Width | 240mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 6470?
Additional datasheets, footprints and schematics for 6470 are listed on our Part Details page. You can also find images and similar parts to 6470 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6470 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6470 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6470 fall under?
The 6470 is listed under Test & Measurement > Electrical & Electronic Testing > Resistivity Meters.
Can I view similar or alternative parts?
You can view similar parts to 6470 when available in the Resistivity Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6470 you can contact the distributor directly for product support, shipping queries etc.
Is the 6470 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 6470 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for 6470.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6470 often in real-time on the comparison pages.
What if I can't find stock of 6470?
You can fill out our help required form which you can use to request a quote for 6470 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.