Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | UK Mains Plug |
---|---|
Current Rating | 13A |
Connector Colour | White |
Connector Body Material | - |
Voltage Rating VAC | 240V |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Colour | White |
Fuse Current | 13A |
Gender | Plug |
Material | White urea formaldehyde |
Sleeved pin safety mains plug,13A | RS |
Power Entry Connector | Newark Electronics |
Where can I find additional details, specifications and documents for a 646WHI?
Additional datasheets, footprints and schematics for 646WHI are listed on our Part Details page. You can also find images and similar parts to 646WHI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 646WHI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 646WHI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 646WHI fall under?
The 646WHI is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to 646WHI when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 646WHI you can contact the distributor directly for product support, shipping queries etc.
Is the 646WHI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 646WHI have stock available?
Authorised distributors including RS, element14, Newark Electronics and Farnell have stock available or on a lead time for 646WHI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 646WHI often in real-time on the comparison pages.
What if I can't find stock of 646WHI?
You can fill out our help required form which you can use to request a quote for 646WHI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.