Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shield Material | Phosphor Bronze |
---|---|
Number of Columns | 15 |
PCB Mount Orientation | Vertical |
Pairs per Column | 4 |
Number of Rows | 12 |
Backplane Architecture | Traditional Backplane/Coplanar |
Number of Pairs | 60 |
Card Slot Centerline | 25.4mm |
Sequenced Pins | No |
Number of Positions | 120 |
Contact Mating Area Length | 5.3mm |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | .7A |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Feedthrough Post Length | 2.5mm |
CompactPCI Designation | None |
Contact Base Material | Phosphor Bronze |
Module Length | 37.4mm |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Gray |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
AdvancedTCA Specified Product | Yes |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
実装方法 | Tube |
Packaging Quantity | 13 |
Packaging Method | Tube |
Ground Component Type | Grounding Contact |
Shielded | Yes |
Connector System | Board-to-Board |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Data Rate | ≤12Gb/s |
Termination End Plating Material | Tin |
Interface Type | HM-Zd |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Hm Zd 4 Pair Pin Assembly, 5.3 |Amp Te Connectivity 6469296-1 | Newark Electronics |
Conn Hard Metric HDR 120 POS 2.5mm Press Fit ST Thru-Hole | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1371 | TE Connectivity 6469296-1 | RS Americas |
HM ZD 4 PAIR PIN ASSEMBLY, 5.3 Number of Positions: 120 Row-to-Row Spacing: 1.5 mm Row-to-Row Spacing: .059 in Mating Alignment: With Mating Alignment Type: Guide Lugs High Speed Backplane Connector | 120 1.5 mm .059" With | Part Number: 6469296-1 | Internal Number: 6469296-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 6469296-1?
Additional datasheets, footprints and schematics for 6469296-1 are listed on our Part Details page. You can also find images and similar parts to 6469296-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6469296-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6469296-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6469296-1 fall under?
The 6469296-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6469296-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6469296-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6469296-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6469296-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 6469296-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6469296-1 often in real-time on the comparison pages.
What if I can't find stock of 6469296-1?
You can fill out our help required form which you can use to request a quote for 6469296-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.