Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.29
|
200
in stock
|
Buy Now | |
Future Electronics
from US$4.88
|
2,280
in stock
|
Buy Now | |
Newark Electronics
from US$22.56
|
340
in stock
|
Buy Now | |
Avnet America
from US$16.76
|
340
in stock
|
Buy Now | |
Sager
from US$18.69
|
280
in stock
|
Buy Now | |
RS
from US$17.53
|
246
in stock
|
Buy Now | |
element14
from US$19.23
|
200
in stock
|
Buy Now | |
TTI Europe
from US$12.74
|
160
in stock
|
Buy Now | |
Heilind Electronics
from US$21.20
|
111
in stock
|
Buy Now | |
Chip One Stop
from US$14.50
|
100
in stock
|
Buy Now | |
TE Store
from US$20.42
|
59
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$21.20
|
37
in stock
|
Buy Now | |
RS Americas
from US$23.11
|
20
in stock
|
Buy Now | |
Avnet Asia
from US$17.54
|
-
|
Buy Now | |
Boersig
from US$19.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Material | Phosphor Bronze |
---|---|
Number of Rows | 6 |
Number of Positions | 60 |
Pairs per Column | 3 |
Card Slot Centerline | 20.3mm |
Number of Columns | 10 |
PCB Mount Orientation | Right Angle |
Number of Pairs | 30 |
Backplane Architecture | Traditional Backplane/Coplanar |
Contact Base Material | Copper-Nickel-Silicon |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Feedthrough Post Length | 2.2mm |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | .7A |
CompactPCI Designation | None |
Contact Underplating Material | Nickel |
Contact Type | Socket |
Module Length | 24.9mm |
Housing Color | Gray |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Polyester - GF |
AdvancedTCA Specified Product | No |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Packaging Method | Tube |
実装方法 | Tube |
Packaging Quantity | 20 |
Make First / Break Last | No |
Ground Component Type | Grounding Contact |
Sealable | No |
Shielded | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Data Rate | ≤12Gb/s |
Termination End Plating Material | Tin |
Interface Type | HM-Zd |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
2.5 mm 60 Position Receptacle Right Angle Through Hole Z-PACK HM-Zd Connector | Future Electronics |
Backplane Conn, High Speed, Rcpt, 60Pos | Newark Electronics |
Conn Hard Metric RCP 60 POS 2.5mm Press Fit RA Thru-Hole | Avnet America |
Hard Metric Connectors REC 6X010P R/A B-PLANE HMZD | Sager |
RECEPTACLE, HM-ZD, THT, R/A, 60WAY | element14 |
HMZD 3PR, RECEPTACLE ASSEMBLY | Heilind Electronics |
HMZD 3PR, RECEPTACLE ASSEMBLY Number of Positions: 60 Row-to-Row Spacing: 1.5 mm Row-to-Row Spacing: .059 in Mating Alignment: With Mating Alignment Type: Polarization High Speed Backplane Connector | 60 1.5 mm .059" With | Part Number: 6469081-1 | Internal Number: 6469081-1 | TE Connectivity | TE Store |
HM ZD RECPT 3 PR, HMZD 3PR, RECEPTACLE ASSEMBLY | TE Connectivity 6469081-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | HM-Zd Series |
RoHS: | Unknown |
Product Range | HM-Zd Series |
---|---|
No. of Contacts | 60Contacts |
Pitch Spacing | 2.5mm |
Gender | Receptacle |
Contact Termination Type | Press Fit |
No. of Rows | 6Rows |
Row Pitch | 1.5mm |
Contact Material | Copper Nickel Silicon |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Card Edge / Backplane Connector Type | Backplane |
Connector Type | Backplane |
Contact Termination | Press Fit Right Angle |
Where can I find additional details, specifications and documents for a 6469081-1?
Additional datasheets, footprints and schematics for 6469081-1 are listed on our Part Details page. You can also find images and similar parts to 6469081-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6469081-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6469081-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6469081-1 fall under?
The 6469081-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6469081-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6469081-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6469081-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6469081-1 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Sager and RS have stock available or on a lead time for 6469081-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6469081-1 often in real-time on the comparison pages.
What if I can't find stock of 6469081-1?
You can fill out our help required form which you can use to request a quote for 6469081-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.