Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.92
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.65
|
609
in stock
|
Buy Now | |
Newark Electronics
from US$2.84
|
609
in stock
|
Buy Now | |
Rapid Electronics
from US$2.34
|
609
in stock
|
Buy Now | |
Chip One Stop
from US$2.16
|
609
in stock
|
Buy Now | |
TE Store
from US$2.88
|
292
in stock
|
Buy Now | |
Avnet America
from US$1.92
|
-
|
Buy Now | |
RS Americas
from US$3.43
|
-
|
Buy Now |
Board-to-Board Configuration | Right Angle |
---|---|
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 1.5A |
Centerline (Pitch) | 7.5mm, .295in |
Number of Shrouded Sides | 2 |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Circuit Application | Signal |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Sealable | No |
Shrouded | Partially Shrouded |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Hard Metric Conn 05P Mta100 Hdr Assy Sm Fl Sn |Amp Te Connectivity 646703-1 | Newark Electronics |
Hard Metric Conn 05P MTA100 HDR ASSY SM FL SN | Rapid Electronics |
TE Connectivity 2MM HM HOUSING TYPE N Hard Metric Connectors 05P MTA100 HDR ASSY SM FL SN | Distrelec |
2MM HM, HOUSING, TYPE N Connector System: Cable-to-Board Board-to-Board Number of Positions: 3 Number of Columns: 3 Connector & Housing Type: Housing for Male Terminals Connector & Contact Terminates To: Wire & Cable Cable-to-Board 3 | Backplane Connector Housing | Part Number: 646703-1 | Internal Number: 646703-1 | TE Connectivity | TE Store |
Connector Accessories Backplane Shroud Straight Polyester | Avnet America |
Connector, 2MM, Hm, Housing, Type N | TE Connectivity 646703-1 | RS Americas |
Where can I find additional details, specifications and documents for a 646703-1?
Additional datasheets, footprints and schematics for 646703-1 are listed on our Part Details page. You can also find images and similar parts to 646703-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 646703-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 646703-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 646703-1 fall under?
The 646703-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 646703-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 646703-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 646703-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 646703-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 646703-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 646703-1 often in real-time on the comparison pages.
What if I can't find stock of 646703-1?
You can fill out our help required form which you can use to request a quote for 646703-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.