Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.90
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$17.28
|
176
in stock
|
Buy Now | |
Newark Electronics
from US$13.31
|
176
in stock
|
Buy Now | |
Rapid Electronics
from US$10.69
|
176
in stock
|
Buy Now | |
Chip One Stop
from US$9.88
|
176
in stock
|
Buy Now | |
Farnell
from US$21.29
|
145
in stock
|
Buy Now | |
Avnet America
from US$8.90
|
-
|
Buy Now | |
RS Americas
from US$18.56
|
-
|
Buy Now | |
element14
from US$9.24
|
-
|
Buy Now |
Number of Positions | 125 |
---|---|
PCB Mount Orientation | Right Angle |
Rows Loaded | Fully Loaded |
Number of Signal Positions | 125 |
Backplane Architecture | Mezzanine |
Number of Columns | 25 |
Number of Rows | 5 |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
CompactPCI Designation | None |
Contact Base Material | Phosphor Bronze |
Module Length | 49.88mm |
Housing Material | Polyester - GF |
Centerline (Pitch) | .078in, 2mm |
Housing Color | Gray |
UL Flammability Rating | UL 94V-0 |
AdvancedTCA Specified Product | No |
Mating Alignment Type | Polarizing Peg |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Tube |
Packaging Quantity | 11 |
実装方法 | Tube |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Data Rate | ≤1Gb/s |
Crosstalk Version | Standard |
Interface Type | 2mm HM |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination End Plating Material | Tin-Lead |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Z-Pack A/B Rec Asy 125P 2Mmhm |Amp Te Connectivity 646574-1 | Newark Electronics |
Hard Metric Connectors A/B REC 125P 2MM HM | Rapid Electronics |
TE Connectivity Z-PACK A/B REC ASY 125P 2MMHM Board Connector 125 Contact(s) 5 Row(s) Female Right Angle 0.079 inch Pitch Solder Terminal Locking Gray Insulator Receptacle | Distrelec |
CONN, BACKPLANE, R/A RCPT, 125POS, 2MM | Farnell |
Conn Hard Metric RCP 125 POS 2mm Solder RA Thru-Hole | Avnet America |
Connector, Z-Pack A/B Rec Asy 125P 2MM, hm | TE Connectivity 646574-1 | RS Americas |
Where can I find additional details, specifications and documents for a 646574-1?
Additional datasheets, footprints and schematics for 646574-1 are listed on our Part Details page. You can also find images and similar parts to 646574-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 646574-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 646574-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 646574-1 fall under?
The 646574-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 646574-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 646574-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 646574-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 646574-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 646574-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 646574-1 often in real-time on the comparison pages.
What if I can't find stock of 646574-1?
You can fill out our help required form which you can use to request a quote for 646574-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.