Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.76
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$13.04
|
283
in stock
|
Buy Now | |
Newark Electronics
from US$14.42
|
283
in stock
|
Buy Now | |
Rapid Electronics
from US$11.64
|
283
in stock
|
Buy Now | |
Chip One Stop
from US$11.70
|
283
in stock
|
Buy Now | |
Farnell
from US$13.17
|
230
in stock
|
Buy Now | |
Avnet America
from US$9.76
|
-
|
Buy Now | |
RS Americas
from US$18.32
|
-
|
Buy Now | |
Boersig
from US$11.99
|
-
|
Buy Now | |
TE Store
from US$13.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Backplane Architecture | Mezzanine |
---|---|
Number of Positions | 125 |
PCB Mount Orientation | Right Angle |
Number of Rows | 5 |
Number of Signal Positions | 125 |
Rows Loaded | Fully Loaded |
Number of Columns | 25 |
CompactPCI Designation | None |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
Feedthrough Post Length | 3.3mm |
Contact Current Rating (Max) | 1.5A |
Contact Type | Socket |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Module Length | 49.9mm |
Housing Material | Polyester - GF |
Centerline (Pitch) | .078in, 2mm |
Housing Color | Gray |
UL Flammability Rating | UL 94V-0 |
AdvancedTCA Specified Product | No |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
実装方法 | Tube |
Packaging Quantity | 10 |
Packaging Method | Tube |
PCB Connector Assembly Type | PCB Mount Receptacle |
Shielded | Yes |
Sealable | No |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Data Rate | ≤1Gb/s |
Crosstalk Version | Standard |
Interface Type | 2mm HM |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination End Plating Material | Tin-Lead |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Hard Metric Connectors A-B 25 Column Shld |Amp Te Connectivity 646547-1 | Newark Electronics |
Hard Metric Connectors A-B 25 COLUMN SHLD | Rapid Electronics |
TE Connectivity - AMP BP Con Z-PACK A-B 25 COLUMN SHLD ASSY | Distrelec |
Conn Hard Metric F 125 POS 2mm Press Fit RA Thru-Hole | Avnet America |
Connector, Z-Pack A-B 25 Column Shld Assy | TE Connectivity 646547-1 | RS Americas |
Z-PACK A-B 25 COLUMN SHLD ASSY PCB Connector Assembly Type: PCB Mount Receptacle Data Rate: ≤1 Gb/s Number of Columns: 25 Number of Rows: 5 Backplane Architecture: Mezzanine PCB Mount Receptacle ≤1 Gb/s 25 | Hm Receptacle Connector: Traditional Backplane & Coplanar & 2Mm | Part Number: 646547-1 | Internal Number: 646547-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 125Contacts |
Pitch Spacing | 2mm |
Gender | Receptacle |
Contact Termination Type | Through Hole |
No. of Rows | 5Rows |
Row Pitch | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Card Edge / Backplane Connector Type | Backplane |
Where can I find additional details, specifications and documents for a 646547-1?
Additional datasheets, footprints and schematics for 646547-1 are listed on our Part Details page. You can also find images and similar parts to 646547-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 646547-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 646547-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 646547-1 fall under?
The 646547-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 646547-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 646547-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 646547-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 646547-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 646547-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 646547-1 often in real-time on the comparison pages.
What if I can't find stock of 646547-1?
You can fill out our help required form which you can use to request a quote for 646547-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.