Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Phosphor Bronze |
---|---|
Shield Location | Lower |
Comment | For use with Right Angle Female Connectors, 8 Row, Type F |
Packaging Quantity | 200 |
Ground Component Type | Ground Return Shielding |
Connector Shielding Accessory Type | Shield |
Z-Pack 2Mm Hm,type F,l/Sheild |Amp Te Connectivity 646493-1 | Newark Electronics |
Connector Accessories Shield Receptacle | Avnet America |
Connector, Z-Pack 2MM, Hm, Type F, L/Sheild | TE Connectivity 646493-1 | RS Americas |
Where can I find additional details, specifications and documents for a 646493-1?
Additional datasheets, footprints and schematics for 646493-1 are listed on our Part Details page. You can also find images and similar parts to 646493-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 646493-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 646493-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 646493-1 fall under?
The 646493-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Ferrules & Shields.
Can I view similar or alternative parts?
You can view similar parts to 646493-1 when available in the PCB Ferrules & Shields range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 646493-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 646493-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 646493-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 646493-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 646493-1 often in real-time on the comparison pages.
What if I can't find stock of 646493-1?
You can fill out our help required form which you can use to request a quote for 646493-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.