Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.48
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.82
|
964
in stock
|
Buy Now | |
Newark Electronics
from US$4.28
|
964
in stock
|
Buy Now | |
Rapid Electronics
from US$3.94
|
964
in stock
|
Buy Now | |
Chip One Stop
from US$3.95
|
964
in stock
|
Buy Now | |
Farnell
from US$7.99
|
780
in stock
|
Buy Now | |
Avnet America
from US$3.48
|
-
|
Buy Now | |
RS Americas
from US$4.32
|
-
|
Buy Now | |
Boersig
from US$4.07
|
-
|
Buy Now |
Shroud Type | B 19 Col |
---|---|
Shroud Color | Gray |
Shroud Material | Glass Filled Polyester |
Shroud Floor Thickness | .118in, 3mm |
Number of Columns | 19 |
Number of Positions | 133 |
Number of Rows | 5 |
CompactPCI | Yes |
Module Length | 38mm, 1.496in |
Row-to-Row Spacing | .079in, 2mm |
Centerline (Pitch) | .079in, 2mm |
Shroud Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
For Use With | Feed Thru Pin Headers |
実装方法 | Package |
Packaging Method | Package |
Size | Standard |
Connector Mounting Accessory Type | Shroud |
Interface Type | 2mm HM |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Hard Metric Connectors 2Mm H.m.,b-19 Shroud 3.0Mm |Amp Te Connectivity 646481-1 | Newark Electronics |
Hard Metric Connectors 2MM H.M. B-19 SHROUD 3.0MM | Rapid Electronics |
TE Connectivity 2MM H.M. B-19 SHROUD 3.0MM Hard Metric Connectors 2MM H.M. B-19 SHROUD 3.0MM | Distrelec |
SHROUD, POLYESTER GF, CONNECTOR | Farnell |
Connector Accessories Shroud Receptacle 133 POS | Avnet America |
Connector, 2MM, H.M.,B-19 Shroud 3.0MM, | TE Connectivity 646481-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Z-PACK Series |
RoHS: | Unknown |
Accessory Type | Shroud |
---|---|
For Use With | AMP Z-PACK Series 2mm HM Connectors |
Product Range | Z-PACK Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 646481-1?
Additional datasheets, footprints and schematics for 646481-1 are listed on our Part Details page. You can also find images and similar parts to 646481-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 646481-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 646481-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 646481-1 fall under?
The 646481-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Shrouds.
Can I view similar or alternative parts?
You can view similar parts to 646481-1 when available in the PCB Connector Shrouds range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 646481-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 646481-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 646481-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 646481-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 646481-1 often in real-time on the comparison pages.
What if I can't find stock of 646481-1?
You can fill out our help required form which you can use to request a quote for 646481-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.