Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.23
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.47
|
No stock
|
Buy Now | |
Rapid Electronics
from US$4.78
|
370
in stock
|
Buy Now | |
Chip One Stop
from US$4.90
|
370
in stock
|
Buy Now | |
Farnell
from US$9.53
|
300
in stock
|
Buy Now | |
Avnet America
from US$4.23
|
-
|
Buy Now | |
RS Americas
from US$7.55
|
-
|
Buy Now | |
Boersig
from US$4.93
|
-
|
Buy Now | |
TE Store
from US$8.03
|
-
|
Buy Now |
Material | Phosphor Bronze |
---|---|
Shield Location | Lower |
Comment | Connector lubricated with Bellcore approved lubricant., For use with Right Angle Female Connectors, 8 Row, Type D. |
Packaging Quantity | 100 |
Ground Component Type | Ground Return Shielding |
Connector Shielding Accessory Type | Shield |
Hard Metric Conn Z-PACK 2MM HM TYPE D L/SHIELD | Rapid Electronics |
DUST CAPS COVERS | Farnell |
Z-Pack 2Mm Hm,type D,l/Sheild |Amp Te Connectivity 646428-1 | Newark Electronics |
Connector Accessories 2mm Hard Metric Ground Return Shield Receptacle Phosphor Bronze Nickel Finish | Avnet America |
Connector, Z-Pack 2MM, Hm, Type D, L/Sheild | TE Connectivity 646428-1 | RS Americas |
Special Order: Z-PACK 2MM HM,TYPE D,L/SHEILD Connector Cover Type: Shield (Lower) Shield (Lower) | Connector Cap & Cover | Part Number: 646428-1 | Internal Number: 646428-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 646428-1?
Additional datasheets, footprints and schematics for 646428-1 are listed on our Part Details page. You can also find images and similar parts to 646428-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 646428-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 646428-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 646428-1 fall under?
The 646428-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Ferrules & Shields.
Can I view similar or alternative parts?
You can view similar parts to 646428-1 when available in the PCB Ferrules & Shields range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 646428-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 646428-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 646428-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 646428-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 646428-1 often in real-time on the comparison pages.
What if I can't find stock of 646428-1?
You can fill out our help required form which you can use to request a quote for 646428-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.