Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
646331-000,
2-1195104-4 |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.19
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1.50
|
750
in stock
|
Buy Now | |
Newark Electronics
from US$2.41
|
583
in stock
|
Buy Now | |
Rapid Electronics
from US$1.67
|
583
in stock
|
Buy Now | |
Chip One Stop
from US$2.03
|
583
in stock
|
Buy Now | |
Distrelec
from US$1.39
|
583
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.50
|
225
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$1.25
|
-
|
Buy Now | |
Boersig
from US$1.17
|
-
|
Buy Now | |
TTI Europe
from US$1.08
|
-
|
Buy Now | |
Sager
from US$0.81
|
-
|
Buy Now |
Markers per Sleeve | 2 |
---|---|
Color | Yellow |
Shrink Ratio | 3:1 |
Sleeve Length | 1in, 25mm |
Supplied Diameter | .5in, 12.7mm |
Recovered Inside Diameter | 4.2mm, .167in |
Compatible Cable Diameter | .183 – .425in, 4.6 – 10.7mm |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Recommended Printer | See Printer Ribbon Matrix |
Printer Technology | Thermal Transfer |
Number of Prescores | 1 |
Tubing Grade | Fluid Resistant |
Tubing Type | Ladder |
Operating Temperature Range | -103 – 275°F, -75 – 135°C |
646331-000 2-1195104-4 | Heilind Electronics |
Heat Shrink Tubing And Sleeves |Raychem Te Connectivity 646331-000 | Newark Electronics |
Heat Shrink Tubing and Sleeves | Rapid Electronics |
Cable Accessories Marker Sleeve Polyolefin Yellow | Avnet Abacus |
Heat Shrink Tubing & Sleeves D-SCE-1K-12-50-S1-4 | Sager |
Where can I find additional details, specifications and documents for a 646331-000?
Additional datasheets, footprints and schematics for 646331-000 are listed on our Part Details page. You can also find images and similar parts to 646331-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 646331-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 646331-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 646331-000 fall under?
The 646331-000 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 646331-000 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 646331-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 646331-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 646331-000 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 646331-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 646331-000 often in real-time on the comparison pages.
What if I can't find stock of 646331-000?
You can fill out our help required form which you can use to request a quote for 646331-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.