Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-42939-5545 |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.72
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.59
|
7,370
in stock
|
Buy Now | |
Rapid Electronics
from US$1.31
|
7,370
in stock
|
Buy Now | |
Chip One Stop
from US$1.32
|
7,370
in stock
|
Buy Now | |
Distrelec
from US$1.31
|
7,370
in stock
|
Buy Now | |
TE Store
from US$1.75
|
4,610
in stock
|
Buy Now | |
Future Electronics
from US$1.32
|
-
|
Buy Now | |
Avnet America
from US$1.11
|
-
|
Buy Now | |
RS Americas
from US$1.49
|
-
|
Buy Now | |
element14
from US$1.47
|
-
|
Buy Now | |
Boersig
from US$1.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Guide Component Plating Material | Gold |
---|---|
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material | Gold |
Guide Housing Material | Polyester - GF |
Mating Alignment | With |
Mating Alignment Type | Guide Hole |
Guide Hardware | With |
For Use With | Plug |
実装方法 | Carton |
Packaging Quantity | 1000 |
Packaging Method | Carton |
Backplane Guide Hardware Type | Guide Socket Housing |
Connector & Contact Terminates To | Printed Circuit Board |
Interface Type | 2mm HM |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Hard Metric Connectors 2Mm Pwr/Guide Module |Amp Te Connectivity 646273-1 | Newark Electronics |
Hard Metric Connectors 2MM PWR/GUIDE MODULE | Rapid Electronics |
TE Connectivity - AMP 2MM HM REC PWR/GRD MODULE | Distrelec |
2MM HM REC PWR/GRD MODULE Connector Hardware Accessory Type: Guide Socket Housing Primary Product Material: Polyester - GF Operating Temperature (Max): 257 °F Operating Temperature (Max): 125 °C Operating Temperature Range: -55 – 125 °C Guide Socket Housing Polyester - GF | Connector Hardware | Part Number: 646273-1 | Internal Number: 646273-1 | Alias Number: 2-42939-5545 | TE Connectivity | TE Store |
Z-PACK 2mm Hard Metric Moulded Fixed Board Mount Power/Guide Receptacle Housing | Future Electronics |
Connector Accessories Housing Polyester Gray | Avnet America |
Connectors, Hard Metric, 2MM PWR/GUIDE MODULE | TE Connectivity 646273-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Guide Receptacle |
---|---|
For Use With | PCB Mount Connectors |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 646273-1?
Additional datasheets, footprints and schematics for 646273-1 are listed on our Part Details page. You can also find images and similar parts to 646273-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 646273-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 646273-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 646273-1 fall under?
The 646273-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 646273-1 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 646273-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 646273-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 646273-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 646273-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 646273-1 often in real-time on the comparison pages.
What if I can't find stock of 646273-1?
You can fill out our help required form which you can use to request a quote for 646273-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.