Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Sleeve Plating Material | Tin |
---|---|
Sealant | Yes |
Sleeve Material | Copper |
Contact Mating Area Plating Thickness | 30µm, 30µin, 2.54µm |
Contact Base Material | Beryllium Copper |
Socket Type | Discrete |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Transmits (Typical) | Signal (Data)/Power |
Contact Current Rating (Max) | 6.5A |
Contact Spring Plating Thickness | 30µin, .762µm |
Contact Spring Plating Material | Gold |
Wire Size | 22 – 20AWG, .326 – .518mm² |
Socket Length | .257in, 6.53mm |
Hole Size (Recommended) | 1.57mm, .062in |
Mating Pin Diameter Range | .026 – .033in, .66 – .84mm |
PCB Thickness (Recommended) | .79 – 3.18mm, .031 – .125in |
Circuit Application | Power & Signal |
Spring Material | Beryllium Copper |
Packaging Method | Reel |
Packaging Quantity | 10000 |
Product Type | Contact |
Sleeve Style | Closed Bottom |
Profile | Zero |
Wire/Cable Type | Discrete Wire |
Sealable | No |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Wire & Cable | Solder |
Insertion Method | Hand/Semi-Automatic/Automatic |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Where can I find additional details, specifications and documents for a 645994-1?
Additional datasheets, footprints and schematics for 645994-1 are listed on our Part Details page. You can also find images and similar parts to 645994-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 645994-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 645994-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 645994-1 fall under?
The 645994-1 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 645994-1 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 645994-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 645994-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 645994-1 have stock available?
There is no stock from authorised distributors for 645994-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 645994-1 often in real-time on the comparison pages.
What if I can't find stock of 645994-1?
You can fill out our help required form which you can use to request a quote for 645994-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.