Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Fibre Optic Connector Type | LC |
---|---|
Fibre Type | Multimode |
Connector Body Material | Metal Body |
Connector Type | LC Adapter |
RoHS Compliant | Yes |
Lc Fiber Optic Connector, Multimode | Newark Electronics |
Conn LC Adapter Multimode Duplex RCP/RCP ST Panel Mount 0.2dB | Avnet Abacus |
Where can I find additional details, specifications and documents for a 6457567-8?
Additional datasheets, footprints and schematics for 6457567-8 are listed on our Part Details page. You can also find images and similar parts to 6457567-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6457567-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6457567-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6457567-8 fall under?
The 6457567-8 is listed under Connectors > Fiber Optic Attenuators & Connectors > Fiber Optic Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6457567-8 when available in the Fiber Optic Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6457567-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 6457567-8 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 6457567-8 have stock available?
Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for 6457567-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6457567-8 often in real-time on the comparison pages.
What if I can't find stock of 6457567-8?
You can fill out our help required form which you can use to request a quote for 6457567-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.