Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.17
Fibre Optic Connector Type | LC |
---|---|
Fibre Type | Multimode |
Fibre Diameter | - |
Connector Body Material | Thermoplastic Body |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Adapter Body Style | Straight Adapter |
Connector Type | LC Fibre Optic Adaptor |
Convert From Fibre Optic Connector | LC Duplex |
Convert From Gender | Jack |
Convert To Fibre Optic Connector | LC Duplex |
Convert To Gender | Jack |
Fibre Optic Adapter Type | LC Adapter |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Fibre Optic Connector Type | LC |
---|---|
Fibre Type | Multimode |
Connector Body Material | Thermoplastic Body |
Connector Type | LC Adapter |
RoHS Compliant | Yes |
Connector, Lc Fibre Optic Adapter, Multimode | Newark Electronics |
CONNECTOR, FIBREOPTIC, LC, MULTIMODE | element14 |
ASSY, ADPTR, DUP, LC, SR BEIGE | Future Electronics |
ASSY, ADPTR, DUP, LC, SR BEIGE | TE Connectivity 6457567-5 | RS Americas |
Conn LC Adapter Multimode Duplex RCP/RCP ST Panel Mount 0.2dB | Avnet Abacus |
Where can I find additional details, specifications and documents for a 6457567-5?
Additional datasheets, footprints and schematics for 6457567-5 are listed on our Part Details page. You can also find images and similar parts to 6457567-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6457567-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6457567-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6457567-5 fall under?
The 6457567-5 is listed under Connectors > Fibre Optic Attenuators & Connectors > Fibre Optic Adapters.
Can I view similar or alternative parts?
You can view similar parts to 6457567-5 when available in the Fibre Optic Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6457567-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 6457567-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6457567-5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for 6457567-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6457567-5 often in real-time on the comparison pages.
What if I can't find stock of 6457567-5?
You can fill out our help required form which you can use to request a quote for 6457567-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.