Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Fiber Optic Connector | LC |
---|---|
Convert To Fiber Optic Connector | LC |
Convert From Gender | Jack |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Convert From Fiber Optic Connector | LC |
---|---|
Convert To Fiber Optic Connector | LC |
Convert From Gender | Jack |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
RoHS Compliant | Yes |
Lc Fiber Optic Connector, Single Mode | Newark Electronics |
FIBER OPTIC ADAPTER, LC, JACK | element14 |
Fibre Optic adaptor Duplex LC to SC | RS |
LC Singlemode Duplex Body Style Ceramic Alignment Sleeve Flange Coupling Adapter | Future Electronics |
Conn LC Adapter Single Mode Duplex RCP/RCP ST Panel Mount 0.2dB | Avnet Abacus |
Where can I find additional details, specifications and documents for a 6457567-4?
Additional datasheets, footprints and schematics for 6457567-4 are listed on our Part Details page. You can also find images and similar parts to 6457567-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6457567-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6457567-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6457567-4 fall under?
The 6457567-4 is listed under Connectors > Fibre Optic Attenuators & Connectors > Fibre Optic Adapters.
Can I view similar or alternative parts?
You can view similar parts to 6457567-4 when available in the Fibre Optic Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6457567-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6457567-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6457567-4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for 6457567-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6457567-4 often in real-time on the comparison pages.
What if I can't find stock of 6457567-4?
You can fill out our help required form which you can use to request a quote for 6457567-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.