Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.66
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$22.59
|
165
in stock
|
Buy Now | |
Newark Electronics
from US$22.48
|
165
in stock
|
Buy Now | |
Rapid Electronics
from US$24.03
|
165
in stock
|
Buy Now | |
Chip One Stop
from US$21.40
|
165
in stock
|
Buy Now | |
Future Electronics
from US$19.01
|
-
|
Buy Now | |
Avnet America
from US$18.66
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 24 |
Number of Power Positions | 24 |
Board-to-Board Configuration | Right Angle |
Contact Retention | Without |
Contact Mating Area Plating Thickness | 2.99µin, .076µm |
Contact Current Rating (Max) | 50A |
Power Contact Material | Tin |
Underplate Material Thickness | 3.43µm |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Noble Metal |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
Centerline (Pitch) | .23in, 5.84mm |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Tray |
Connector System | Board-to-Board |
Housing Type | Receptacle |
Contact Type | Socket |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector Assembly |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .135in, 3.43mm |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Power To The Board Mbxle R/A Rec 48 Lp |Amp Te Connectivity 6450873-2 | Newark Electronics |
Power to the Board MBXLE R/A REC 48 LP | Rapid Electronics |
TE Connectivity MBXLE R/A REC 48 LP Board Connector 24 C | Distrelec |
Right Angle Multi Beam XLE Receptacle with Low Power and Short End Modual 24LP | Future Electronics |
Conn Housing | Avnet America |
Where can I find additional details, specifications and documents for a 6450873-2?
Additional datasheets, footprints and schematics for 6450873-2 are listed on our Part Details page. You can also find images and similar parts to 6450873-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6450873-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6450873-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6450873-2 fall under?
The 6450873-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6450873-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6450873-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6450873-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6450873-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 6450873-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6450873-2 often in real-time on the comparison pages.
What if I can't find stock of 6450873-2?
You can fill out our help required form which you can use to request a quote for 6450873-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.