Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.69
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$30.99
|
33
in stock
|
Buy Now | |
Newark Electronics
from US$35.98
|
33
in stock
|
Buy Now | |
Rapid Electronics
from US$33.85
|
33
in stock
|
Buy Now | |
Chip One Stop
from US$31.40
|
33
in stock
|
Buy Now | |
Farnell
from US$68.55
|
28
in stock
|
Buy Now | |
Avnet America
from US$17.69
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Rows | 4 |
---|---|
Board-to-Board Configuration | Vertical |
Number of Positions | 53 |
Number of Signal Positions | 48 |
PCB Mount Orientation | Vertical |
Row-to-Row Spacing | .1in, 2.54mm |
Number of Power Positions | 5 |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | .076µm, 3µin |
Contact Mating Area Plating Material | Noble Metal |
Underplate Material Thickness | 3.43µm |
Power Contact Material | Tin |
Contact Current Rating (Max) | 42A |
Operating Voltage | 300VDC, 300VAC, 60VDC, 60VAC |
Housing Color | Black |
Centerline (Pitch) | 7.62mm, 5.08mm, .2in, .1in, .3in, 2.54mm |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Product Type | Connector Assembly |
Contact Type | Socket |
Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Sealable | No |
Termination Post & Tail Length | 3.43mm, .135in |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Power To The Board 4Acp/48S/12Hdp Mbxle Vert Rcpt |Amp Te Connectivity 6450860-2 | Newark Electronics |
Power to the Board 4ACP/48S/12HDP MBXLE VERT RCPT | Rapid Electronics |
TE Connectivity MBXLE VERT RCPT 4ACP + 48S + 1 Board Con | Distrelec |
CONN, BACKPLANE, RCPT, 53POS, 2.54MM | Farnell |
Status: | Unknown |
---|---|
Series: | MULTI-BEAM XLE Series |
RoHS: | Unknown |
Product Range | MULTI-BEAM XLE Series |
---|---|
No. of Contacts | 53Contacts |
Pitch Spacing | 2.54mm |
Gender | Receptacle |
Contact Termination Type | Press Fit |
No. of Rows | 4Rows |
Row Pitch | 2.54mm |
Contact Material | Copper Alloy |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 6450860-2?
Additional datasheets, footprints and schematics for 6450860-2 are listed on our Part Details page. You can also find images and similar parts to 6450860-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6450860-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6450860-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6450860-2 fall under?
The 6450860-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6450860-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6450860-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6450860-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6450860-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6450860-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6450860-2 often in real-time on the comparison pages.
What if I can't find stock of 6450860-2?
You can fill out our help required form which you can use to request a quote for 6450860-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.