Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.79
Number of Power Positions | 8 |
---|---|
Mating & Unmating Configuration | Sequencing |
Board-to-Board Configuration | Right Angle |
Number of Positions | 40 |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Mount Orientation | Right Angle |
Number of Rows | 4 |
Number of Signal Positions | 32 |
Underplate Material Thickness | 3.05µm |
Contact Mating Area Plating Material | Noble Metal |
Power Contact Material | Tin |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
Contact Current Rating (Max) | 50A |
Operating Voltage | 60VDC, 60VAC |
UL Flammability Rating | UL 94V-0 |
Housing Material | High Temperature Thermoplastic |
Centerline (Pitch) | .2in, 5.08mm |
Housing Color | Black |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Sealable | No |
Contact Type | Pin |
Product Type | Header |
Connector System | Board-to-Board |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .12in, 3.05mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Mbxle R/A Hed 1Hdp+1Lp+3Hdp+32S+1Lp+2Acp |Amp Te Connectivity 6450849-5 | Newark Electronics |
TE Connectivity MBXLE R/A HED 1HDP+1LP+3HDP+32S+1LP+2ACP | Distrelec |
BACKPLANE CONN, PLUG, 40POS, PRESS-FIT | Farnell |
Conn Power HDR 8Power/32Signal POS Press Fit RA Thru-Hole 88 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | MULTI-BEAM XLE Series |
RoHS: | Unknown |
Product Range | MULTI-BEAM XLE Series |
---|---|
No. of Contacts | 40Contacts |
Pitch Spacing | 5.08mm |
Gender | Plug |
Contact Termination Type | Press-Fit |
No. of Rows | 4Rows |
Row Pitch | 2.54mm |
Contact Material | Copper Alloy |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 6450849-5?
Additional datasheets, footprints and schematics for 6450849-5 are listed on our Part Details page. You can also find images and similar parts to 6450849-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6450849-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6450849-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6450849-5 fall under?
The 6450849-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6450849-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6450849-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 6450849-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6450849-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6450849-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6450849-5 often in real-time on the comparison pages.
What if I can't find stock of 6450849-5?
You can fill out our help required form which you can use to request a quote for 6450849-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.