Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.01
|
No stock
|
Buy Now | |
Powell Electronics
from US$7.18
|
264
in stock
|
Buy Now | |
Newark Electronics
from US$10.28
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$5.46
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$9.39
|
100
in stock
|
Buy Now | |
Distrelec
from US$4.42
|
100
in stock
|
Buy Now | |
Future Electronics
from US$6.61
|
-
|
Buy Now | |
Avnet America
from US$5.51
|
-
|
Buy Now | |
TE Store
from US$7.30
|
-
|
Buy Now |
Number of Power Positions | 2 |
---|---|
PCB Mount Orientation | Right Angle |
Row-to-Row Spacing | .1in, 2.54mm |
Board-to-Board Configuration | Right Angle |
Mating & Unmating Configuration | Sequencing |
Number of Rows | 4 |
Number of Positions | 18 |
Number of Signal Positions | 16 |
Power Contact Material | Tin |
Contact Mating Area Plating Material | Noble Metal |
Contact Mating Area Plating Thickness | 3µin, .076µm |
Contact Current Rating (Max) | 50A |
Contact Retention | Without |
Underplate Material Thickness | 5.08µm |
Contact Termination Area Plating Material | Tin |
Operating Voltage | 60VDC, 60VAC |
Housing Color | Black |
Centerline (Pitch) | 2.92mm, .1in, 2.54mm, .115in |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
Mating Retention Type | Retention Clip/Post |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Clip/Post |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Contact Type | Pin |
Sealable | No |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Connector System | Board-to-Board |
Termination Post & Tail Length | .199in, 5.08mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Power To The Board Mbxl R/A Hdr |Amp Te Connectivity 6450832-8 | Newark Electronics |
Power to the Board MBXL R/A HDR | Rapid Electronics |
TE Connectivity MBXL R/A HEADER 2LP+8S Board Connector 1 | Distrelec |
MULTI-BEAM XL 8 Signal Position Right Angle Board to Board Pin Header | Future Electronics |
Conn Power PL 2Power/8Signal POS Solder ST Thru-Hole 1Port | Avnet America |
Special Order: MBXL R/A HEADER 2LP+8S Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 18 Centerline (Pitch): 2.54 mm 2.92 mm Connector Assembly Plug Board-to-Board 18 | Rectangular Power Connector | Part Number: 6450832-8 | Internal Number: 6450832-8 | 2.54 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 6450832-8?
Additional datasheets, footprints and schematics for 6450832-8 are listed on our Part Details page. You can also find images and similar parts to 6450832-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6450832-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6450832-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6450832-8 fall under?
The 6450832-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6450832-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6450832-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 6450832-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6450832-8 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 6450832-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6450832-8 often in real-time on the comparison pages.
What if I can't find stock of 6450832-8?
You can fill out our help required form which you can use to request a quote for 6450832-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.